Status: | Unknown |
---|---|
Series: | HC49SLF Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 25MHz |
---|---|
Crystal Case | Through Hole, 11.35mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 20pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49SLF Series |
Frequency | 25MHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FOXSLF/250F-20-BAG200?
Additional datasheets, footprints and schematics for FOXSLF/250F-20-BAG200 are listed on our Part Details page. You can also find images and similar parts to FOXSLF/250F-20-BAG200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOXSLF/250F-20-BAG200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXSLF/250F-20-BAG200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOXSLF/250F-20-BAG200 fall under?
The FOXSLF/250F-20-BAG200 is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FOXSLF/250F-20-BAG200 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOXSLF/250F-20-BAG200 you can contact the distributor directly for product support, shipping queries etc.
Is the FOXSLF/250F-20-BAG200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FOXSLF/250F-20-BAG200 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for FOXSLF/250F-20-BAG200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOXSLF/250F-20-BAG200 often in real-time on the comparison pages.
What if I can't find stock of FOXSLF/250F-20-BAG200?
You can fill out our help required form which you can use to request a quote for FOXSLF/250F-20-BAG200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.