Status: | Unknown |
---|---|
Series: | HC49SDLF Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Crystal Case | SMD, 11.7mm x 5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 20pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49SDLF Series |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FOXSDLF/240F-20-T1?
Additional datasheets, footprints and schematics for FOXSDLF/240F-20-T1 are listed on our Part Details page. You can also find images and similar parts to FOXSDLF/240F-20-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOXSDLF/240F-20-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXSDLF/240F-20-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOXSDLF/240F-20-T1 fall under?
The FOXSDLF/240F-20-T1 is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FOXSDLF/240F-20-T1 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOXSDLF/240F-20-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the FOXSDLF/240F-20-T1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FOXSDLF/240F-20-T1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for FOXSDLF/240F-20-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOXSDLF/240F-20-T1 often in real-time on the comparison pages.
What if I can't find stock of FOXSDLF/240F-20-T1?
You can fill out our help required form which you can use to request a quote for FOXSDLF/240F-20-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.