Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 3.579545MHz |
---|---|
Crystal Case | SMD 11.7mm x 5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Mounting Type | SMD |
Frequency | 3.579545MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +70°C |
Crystal, 3.579545Mhz, 18Pf, Smd | Newark Electronics |
CRYSTAL, 3.579545MHZ, 18PF, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOXSDLF/036S?
Additional datasheets, footprints and schematics for FOXSDLF/036S are listed on our Part Details page. You can also find images and similar parts to FOXSDLF/036S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOXSDLF/036S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXSDLF/036S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOXSDLF/036S fall under?
The FOXSDLF/036S is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FOXSDLF/036S when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOXSDLF/036S you can contact the distributor directly for product support, shipping queries etc.
Is the FOXSDLF/036S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOXSDLF/036S have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FOXSDLF/036S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOXSDLF/036S often in real-time on the comparison pages.
What if I can't find stock of FOXSDLF/036S?
You can fill out our help required form which you can use to request a quote for FOXSDLF/036S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.