FOXLF240F-20-BAG100 Crystals & Oscillators by Fox Electronics

CRYSTAL 24MHZ 20PF HC-49U

Status: Unknown
Series: HC49ULF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.43


Distributor Starting From Stock
Logo for element14 element14 US$0.43
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 24MHz
Crystal Case Through Hole 11mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance 20pF
Frequency Tolerance + / - 30ppm
Product Range HC49ULF Series
Frequency 24MHz

Alternative Descriptions

Crystal 24MHz 2-Pin Thru-Hole Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FOXLF240F-20-BAG100?

Additional datasheets, footprints and schematics for FOXLF240F-20-BAG100 are listed on our Part Details page. You can also find images and similar parts to FOXLF240F-20-BAG100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FOXLF240F-20-BAG100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXLF240F-20-BAG100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FOXLF240F-20-BAG100 fall under?

The FOXLF240F-20-BAG100 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FOXLF240F-20-BAG100 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FOXLF240F-20-BAG100 you can contact the distributor directly for product support, shipping queries etc.

Is the FOXLF240F-20-BAG100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FOXLF240F-20-BAG100 have stock available?

Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for FOXLF240F-20-BAG100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FOXLF240F-20-BAG100 often in real-time on the comparison pages.

What if I can't find stock of FOXLF240F-20-BAG100?

You can fill out our help required form which you can use to request a quote for FOXLF240F-20-BAG100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay