FOXLF184-20-BAG100 Crystals & Oscillators by Fox Electronics

CRYSTAL 18.432MHZ 20PF HC-49U

Status: Unknown
Series: HC49ULF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
784
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 18.432MHz
Crystal Case Through Hole 11mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance 20pF
Frequency Tolerance + / - 30ppm
Product Range HC49ULF Series

Alternative Descriptions

Crystal 18.432MHz 2-Pin Thru-Hole Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FOXLF184-20-BAG100?

Additional datasheets, footprints and schematics for FOXLF184-20-BAG100 are listed on our Part Details page. You can also find images and similar parts to FOXLF184-20-BAG100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FOXLF184-20-BAG100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXLF184-20-BAG100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FOXLF184-20-BAG100 fall under?

The FOXLF184-20-BAG100 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FOXLF184-20-BAG100 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FOXLF184-20-BAG100 you can contact the distributor directly for product support, shipping queries etc.

Is the FOXLF184-20-BAG100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FOXLF184-20-BAG100 have stock available?

Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for FOXLF184-20-BAG100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FOXLF184-20-BAG100 often in real-time on the comparison pages.

What if I can't find stock of FOXLF184-20-BAG100?

You can fill out our help required form which you can use to request a quote for FOXLF184-20-BAG100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay