FOXLF147-20 Crystals & Oscillators by Fox Electronics

CRYSTAL 14.7456MHZ 20PF HC-49U

Status: Unknown
Series: HC49ULF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.76
-
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now

Specifications

Frequency Nom 14.7456MHz
Crystal Case Through Hole 11mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance 20pF
Frequency Tolerance + / - 30ppm
Product Range HC49ULF Series

Alternative Descriptions

MICROPROCESSOR, CRYSTAL | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FOXLF147-20?

Additional datasheets, footprints and schematics for FOXLF147-20 are listed on our Part Details page. You can also find images and similar parts to FOXLF147-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FOXLF147-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXLF147-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FOXLF147-20 fall under?

The FOXLF147-20 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FOXLF147-20 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FOXLF147-20 you can contact the distributor directly for product support, shipping queries etc.

Is the FOXLF147-20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FOXLF147-20 have stock available?

Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for FOXLF147-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FOXLF147-20 often in real-time on the comparison pages.

What if I can't find stock of FOXLF147-20?

You can fill out our help required form which you can use to request a quote for FOXLF147-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay