FOXLF049-BAG100 Crystals by Fox Electronics

CRYSTAL, 4.9152MHZ, HC-49U

Status: Unknown
Series: HC49ULF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 4.9152MHz
Crystal Case Through Hole, 11mm x 4.65mm
Frequency Stability + / - 50ppm
Frequency Tolerance + / - 30ppm
Product Range HC49ULF Series
Frequency 4.9152MHz
RoHS Compliant Yes

Alternative Descriptions

Crystal 4.9152MHz 2-Pin Thru-Hole Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FOXLF049-BAG100?

Additional datasheets, footprints and schematics for FOXLF049-BAG100 are listed on our Part Details page. You can also find images and similar parts to FOXLF049-BAG100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FOXLF049-BAG100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXLF049-BAG100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FOXLF049-BAG100 fall under?

The FOXLF049-BAG100 is listed under Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FOXLF049-BAG100 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FOXLF049-BAG100 you can contact the distributor directly for product support, shipping queries etc.

Is the FOXLF049-BAG100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FOXLF049-BAG100 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for FOXLF049-BAG100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FOXLF049-BAG100 often in real-time on the comparison pages.

What if I can't find stock of FOXLF049-BAG100?

You can fill out our help required form which you can use to request a quote for FOXLF049-BAG100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay