Status: | Unknown |
---|---|
Series: | HC49ULF Series |
RoHS: | Unknown |
Frequency Nom | 4.9152MHz |
---|---|
Crystal Case | Through Hole 11mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | - |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49ULF Series |
Frequency | 4.9152MHz |
CRYSTAL | RS Americas |
CRYSTAL, 4.9152MHZ, HC-49U | element14 |
Where can I find additional details, specifications and documents for a FOXLF049?
Additional datasheets, footprints and schematics for FOXLF049 are listed on our Part Details page. You can also find images and similar parts to FOXLF049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOXLF049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXLF049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOXLF049 fall under?
The FOXLF049 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FOXLF049 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOXLF049 you can contact the distributor directly for product support, shipping queries etc.
Is the FOXLF049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOXLF049 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for FOXLF049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOXLF049 often in real-time on the comparison pages.
What if I can't find stock of FOXLF049?
You can fill out our help required form which you can use to request a quote for FOXLF049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.