Status: | Unknown |
---|---|
Series: | FOX12 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 11.7W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 1.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | FOX12 Series |
Plug Type | EU UK |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Adaptor, Ac-Dc, 9V, 1.3A | Newark Electronics |
ADAPTOR, AC-DC, 9V, 1.3A | Farnell |
Where can I find additional details, specifications and documents for a FOX12 9V?
Additional datasheets, footprints and schematics for FOX12 9V are listed on our Part Details page. You can also find images and similar parts to FOX12 9V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOX12 9V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOX12 9V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOX12 9V fall under?
The FOX12 9V is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to FOX12 9V when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOX12 9V you can contact the distributor directly for product support, shipping queries etc.
Is the FOX12 9V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOX12 9V have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FOX12 9V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOX12 9V often in real-time on the comparison pages.
What if I can't find stock of FOX12 9V?
You can fill out our help required form which you can use to request a quote for FOX12 9V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.