Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.93
|
No stock
|
Buy Now |
Carrying Case Material | HDPE (High-density Polyethylene) |
---|---|
External Height | 220mm |
External Width | 460mm |
External Depth | 180mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a FORCE BOX 18?
Additional datasheets, footprints and schematics for FORCE BOX 18 are listed on our Part Details page. You can also find images and similar parts to FORCE BOX 18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FORCE BOX 18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FORCE BOX 18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FORCE BOX 18 fall under?
The FORCE BOX 18 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to FORCE BOX 18 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FORCE BOX 18 you can contact the distributor directly for product support, shipping queries etc.
Is the FORCE BOX 18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FORCE BOX 18 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FORCE BOX 18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FORCE BOX 18 often in real-time on the comparison pages.
What if I can't find stock of FORCE BOX 18?
You can fill out our help required form which you can use to request a quote for FORCE BOX 18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.