Status: | Active |
---|---|
Series: | FODM8071 |
RoHS: | Compliant |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
11,551
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
11,551
in stock
|
Buy Now | |
element14
from US$1.73
|
11,551
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
2,563
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.77
|
2,045
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
Avnet Asia
from US$1.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Noise Immunity characterized by common mode transient immunity (CMTi) - 20kV/µs Minimum CMTi |
High Speed – 20Mbit/sec Date Rate (NRZ)– 55ns max. Propagation Delay – 20ns max. Pulse Width Distortion– 30ns max. Propagation Delay Skew |
3.3V and 5V CMOS compatibility |
Specifications guaranteed over 3V to 5.5V supply voltage and -40 to +110°C temperature range |
Safety and regulatory approvals – UL1577, 3750 VACRMS for 1 min.– IEC60747-5-2 (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FODM8071 |
---|---|
Compliance | Pb-free |
Data Rate | 20 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 5 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.1 |
tPHL (Max) (ns) | 55 |
tPLH (Max) (ns) | 55 |
PWD (Max) (ns) | 20 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 110 |
Package Type | MFP-5 |
Opto Cplr, Logic, 3.75Kv, Mini-Flat | Newark Electronics |
OPTO CPLR, LOGIC, 3.75KV, MINI-FLAT | element14 |
FODM807 Series 3.3 / 5 V 3750 Vrms Logic Gate Ouput Optocoupler 5 Pin | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 5-Pin SO Tube | Avnet America |
Where can I find additional details, specifications and documents for a FODM8071?
Additional datasheets, footprints and schematics for FODM8071 are listed on our Part Details page. You can also find images and similar parts to FODM8071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM8071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM8071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM8071 fall under?
The FODM8071 is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM8071 when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM8071 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM8071 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM8071 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FODM8071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM8071 often in real-time on the comparison pages.
What if I can't find stock of FODM8071?
You can fill out our help required form which you can use to request a quote for FODM8071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.