FODM8061 High Performance Optocouplers by ON Semiconductor

High Noise Immunity, 3.3V/5V, 10Mbit/sec Logic Gate Output (Open Collector) Optocoupler

Status: Active
Series: FODM8061
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The FODM8061 is a 3.3V/5V high-speed logic gate output (open collector) optocoupler, which supports isolated communications allowing digital signals to communicate between systems without conducting ground loops or hazardous voltages. It utilizes ON Semiconductor's proprietary coplanar packaging technology, Optoplanar®, and optimized IC design to achieve high noise immunity, characterized by high common mode transient immunity specifications.This optocoupler consists of an AlGaAS LED at the input, optically coupled to a high speed integrated photodetector logic gate. The output of the detector IC is an open collector Schottky-clamped transistor. The coupled parameters are guaranteed over the wide temperature range of -40°C to +110°C. A maximum input signal of 5mA will provide a minimum output sink current of 13mA (fan out of 8).

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for RS
RS
from US$1.13
622
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.11
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.53
2,155
in stock
Buy Now
Logo for Avnet America
Avnet America
-
1,575
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.47
-
Buy Now
Logo for Farnell
Farnell
from US$1.08
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High Noise Immunity characterized by common mode transient immunity (CMTi) - 20kV/µs Minimum CMTi
High Speed - 10Mbit/s Date Rate (NRZ) - 80ns max. Propagation Delay - 25ns max. Pulse Width Distortion - 40ns max. Propagation Delay Skew
3.3V LVTTL/LVCMOS Compatibility
Specifications guaranteed over 3V to 5.5V supply voltage and -40°C to +110°C temperature range
Safety and regulatory approvals - UL1577, 3750 VACRMS for 1 min. - IEC60747-5-2 (pending approval)
Applications
Energy Generation & Distribution
Uninterruptible Power Supply
End Products
Industrial Motor

Specifications

Description FODM8061
Compliance Pb-free
Data Rate 10
VCC (Max) (V) 5.5
VCC (Min) (V) 3
Channels 1
IFT (Max) (mA) 5
CTR (Min) (%) -
CTR (Max) (%) -
CTR Tested @IF -
VOL (Max) (V) 0.6
tPHL (Max) (ns) 80
tPLH (Max) (ns) 80
PWD (Max) (ns) 25
CMR (Min) (kV/µs) 20
VISO (Min) (V) 3750
TOPR (Min) (°C) -40
TOPR (Max) (°C) 110
Package Type MFP-5

Alternative Descriptions

Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Mini-Flat Tube | Avnet Asia
Optocoupler | Transfer Multisort Elektronik
Optocoupler Logic Gate Collector 10Mbit | RS
Optocoupler, Logic Gate O/P, 3.75Kv, Mini-Flat-5 | Newark Electronics
FODM Series Single Channel Surface Mount Open Collector Optocoupler - MFP-5 | Future Electronics
Optocoupler, high noise immunity, 3.3V/5V, 10 Mbit/sec, logic gate output | ON Semiconductor FODM8061 | RS Americas
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FODM8061?

Additional datasheets, footprints and schematics for FODM8061 are listed on our Part Details page. You can also find images and similar parts to FODM8061 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FODM8061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM8061 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FODM8061 fall under?

The FODM8061 is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to FODM8061 when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FODM8061 you can contact the distributor directly for product support, shipping queries etc.

Is the FODM8061 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FODM8061 have stock available?

Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, RS, Avnet America and Newark Electronics have stock available or on a lead time for FODM8061.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FODM8061 often in real-time on the comparison pages.

What if I can't find stock of FODM8061?

You can fill out our help required form which you can use to request a quote for FODM8061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay