Status: | Active |
---|---|
Series: | FOD8173 |
RoHS: | Compliant |
FOD8173T − 8 mm Creepage and Clearance Distance, and 0.4 mm insulation distance |
20 kV/µs Minimum CMTI |
20 Mbit/sec Date Rate (NRZ) 55ns max. Propagation Delay 20ns max. Pulse Width Distortion |
3.3 V and 5 V CMOS Compatibility |
Specifications Guaranteed Over 3 V to 5.5 V supply voltage and −40 to 100°C extended industrial temperature range |
UL1577, 5,000 VACRMS for 1 min. DIN−EN/IEC60747−5−5, 1,140 V peak working insulation voltage for FOD8173T |
Applications |
---|
Microprocessor System Interface |
Programmable Logic Control |
Voltage Level Translator |
End Products |
---|
Industrial Field Bus Communications |
Isolated Data Acquisition System |
Description | FOD8173 |
---|---|
Compliance | Pb-free |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.8 |
tPHL (Max) (ns) | 55 |
tPLH (Max) (ns) | 55 |
PWD (Max) (ns) | 20 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC6 W |
Optocoupler, Digital, 5Kv, Sop-6 | Newark Electronics |
OPTOCOUPLER, DIGITAL, 5KV, SOP-6 | element14 |
ON Semiconductor, FOD8173T | RS |
Optocoupler DC-OUT DC-IN Single 6-Pin SOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a FOD8173T?
Additional datasheets, footprints and schematics for FOD8173T are listed on our Part Details page. You can also find images and similar parts to FOD8173T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8173T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8173T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8173T fall under?
The FOD8173T is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8173T when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8173T you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8173T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8173T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FOD8173T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8173T often in real-time on the comparison pages.
What if I can't find stock of FOD8173T?
You can fill out our help required form which you can use to request a quote for FOD8173T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.