Status: | Active |
---|---|
Series: | FOD8160 |
RoHS: | Compliant |
Prices starting from US$1.67
Optoplanar ®packaging technology allows more than 10 mm creepage and clearance distance, and 0.5 mm insulation distance to achieve reliable and high voltage insulation |
High noise immunity characterized by common mode transient immunity (CMTI) |
20 kV/µs Minimum CMTI |
Specifications guaranteed over 3 V to 5.5 V supply voltage and -40 °C to 100 °C extended industrial temperature range |
High Speed, 10 Mbit/sec Data Rate (NRZ) |
Safety and regulatory approvals |
UL1577, 5,000 VACRMS for 1 minute |
DIN-EN/IEC60747-5-5, 1,414 V peak working insulation voltage (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD8160 |
---|---|
Compliance | Pb-free |
Data Rate | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 6 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.6 |
tPHL (Max) (ns) | 80 |
tPLH (Max) (ns) | 90 |
PWD (Max) (ns) | 35 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC6 W Less Pin 2 |
Optocoupler, Logic Gate, 5Kv, Full Reel | Newark Electronics |
3.3V/5V, 10MBITS/SEC SOP5 TAPE AND REEL | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN Uni-Directional 5-Pin SOP T/R | Avnet America |
OPTOCOUPLER, DIGITAL, 5KV, SOP-5 | Farnell |
Where can I find additional details, specifications and documents for a FOD8160R2?
Additional datasheets, footprints and schematics for FOD8160R2 are listed on our Part Details page. You can also find images and similar parts to FOD8160R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8160R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8160R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8160R2 fall under?
The FOD8160R2 is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8160R2 when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8160R2 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8160R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8160R2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FOD8160R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8160R2 often in real-time on the comparison pages.
What if I can't find stock of FOD8160R2?
You can fill out our help required form which you can use to request a quote for FOD8160R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.