Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Isolation Voltage | 3.75kV |
Data Rate | 15Mbps |
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Input Current | 10µA |
RoHS Compliant | Yes |
Optocoupler, Logic Gate O/P, 3.75Kv, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a FOD8012?
Additional datasheets, footprints and schematics for FOD8012 are listed on our Part Details page. You can also find images and similar parts to FOD8012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8012 fall under?
The FOD8012 is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8012 when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8012 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FOD8012 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FOD8012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8012 often in real-time on the comparison pages.
What if I can't find stock of FOD8012?
You can fill out our help required form which you can use to request a quote for FOD8012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.