Status: | Active |
---|---|
Series: | FOD0720 |
RoHS: | Compliant |
20kV/µs minimum CMR |
40ns max. propagation delay |
Data Rate, Non-Return Zero Coding |
25Mbit/sec (FOD0721 and FOD0720) |
12.5Mbit/sec (FOD0710) |
Pulse Width Distortion |
6ns (FOD0721) |
8ns (FOD0720 and FOD0710) |
+5V CMOS compatibility |
Extended industrial temperate range |
-40 to 100°C temperature range |
Safety and regulatory approvals |
UL1577, 3750 VACrms for 1 min. (File #E90700, Volume 2) |
IEC60747-5-2 pending approval |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD0720 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 25 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | - |
VOL (Max) (V) | 0.1 |
ICCL (Max) (mA) | 9 |
tPHL (Max) (ns) | 40 |
tPLH (Max) (ns) | 40 |
PWD (Max) (ns) | 8 |
CMR (Max) (kV/µs) | 20 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
CMR Logic Gate Optocoupler 256Mbit/sec | RS |
Opto Coupler, Logic Gate O/P, 3.75Kv, Soic-8 | Newark Electronics |
Optocoupler Logic-Out Push-Pull Logic, Buffer-IN 1-CH 8-Pin SOIC N Tube | Avnet America |
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a FOD0720?
Additional datasheets, footprints and schematics for FOD0720 are listed on our Part Details page. You can also find images and similar parts to FOD0720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD0720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD0720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD0720 fall under?
The FOD0720 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD0720 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD0720 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD0720 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD0720 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FOD0720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD0720 often in real-time on the comparison pages.
What if I can't find stock of FOD0720?
You can fill out our help required form which you can use to request a quote for FOD0720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.