Status: | Active |
---|---|
Series: | FOD060L |
RoHS: | Compliant |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
3,957
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
3,957
in stock
|
Buy Now | |
element14
from US$1.73
|
3,957
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact SO8 package (except FOD260L . 8-pin DIP) |
Very high speed . 10 MBit/s |
Superior CMR . 50 kV/µs at 2,000V peak |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
Safety and regulatory approvals - UL1577 - DIN/EN IEC60747-5-2 (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD060L |
---|---|
Compliance | Pb-free |
Data Rate | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 5 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.6 |
tPHL (Max) (ns) | 75 |
tPLH (Max) (ns) | 90 |
PWD (Max) (ns) | 25 |
CMR (Min) (kV/µs) | 25 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Optocoupler, So-8, 10Mb, Single | Newark Electronics |
OPTOCOUPLER, SO-8, 10MB, SINGLE | element14 |
FOD Series Single Channel Surface Mount Open Collector Optocoupler - SOIC-8 | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FOD060LR2?
Additional datasheets, footprints and schematics for FOD060LR2 are listed on our Part Details page. You can also find images and similar parts to FOD060LR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD060LR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD060LR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD060LR2 fall under?
The FOD060LR2 is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD060LR2 when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD060LR2 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD060LR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD060LR2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FOD060LR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD060LR2 often in real-time on the comparison pages.
What if I can't find stock of FOD060LR2?
You can fill out our help required form which you can use to request a quote for FOD060LR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.