Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Flexible Liquid Tight |
---|---|
Sleeving Material | PVC (Polyvinylchloride) |
Sleeving Colour | Black |
Internal Diameter | 12.8mm |
Length - Metric | 7.62m |
Length - Imperial | 25ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 12.8mm |
Cable Diameter Min | 12.3mm |
For Use With | Fibre Optic Cable Protection Wire Harness Protection |
Length | 7.6m |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.6m |
TUBING, PVC, BLK, 12.3-12.8MM, 7.6M | Farnell |
Fnt3/8 Black 25 Ft Rohs Compliant: Yes |Alpha Wire FNT3/8 BK008 | Newark Electronics |
Where can I find additional details, specifications and documents for a FNT3/8 BK008?
Additional datasheets, footprints and schematics for FNT3/8 BK008 are listed on our Part Details page. You can also find images and similar parts to FNT3/8 BK008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNT3/8 BK008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNT3/8 BK008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNT3/8 BK008 fall under?
The FNT3/8 BK008 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FNT3/8 BK008 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNT3/8 BK008 you can contact the distributor directly for product support, shipping queries etc.
Is the FNT3/8 BK008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNT3/8 BK008 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FNT3/8 BK008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNT3/8 BK008 often in real-time on the comparison pages.
What if I can't find stock of FNT3/8 BK008?
You can fill out our help required form which you can use to request a quote for FNT3/8 BK008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.