Status: | Unknown |
---|---|
Series: | FNT Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Length - Metric | 15.24m |
---|---|
Length - Imperial | 50ft |
Product Range | FNT Series |
Body Material | PVC |
Colour | Black |
RoHS Compliant | Yes |
Tubing, Flexible Liquidtight, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a FNT11/2 BK007?
Additional datasheets, footprints and schematics for FNT11/2 BK007 are listed on our Part Details page. You can also find images and similar parts to FNT11/2 BK007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNT11/2 BK007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNT11/2 BK007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNT11/2 BK007 fall under?
The FNT11/2 BK007 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to FNT11/2 BK007 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNT11/2 BK007 you can contact the distributor directly for product support, shipping queries etc.
Is the FNT11/2 BK007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FNT11/2 BK007 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FNT11/2 BK007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNT11/2 BK007 often in real-time on the comparison pages.
What if I can't find stock of FNT11/2 BK007?
You can fill out our help required form which you can use to request a quote for FNT11/2 BK007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.