Status: | Unknown |
---|---|
Series: | FNDF Series |
RoHS: | Unknown |
Product Range | FNDF Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Terminal, Flag Disconnect, 0.25In, Red | Newark Electronics |
TERMINAL, FLAG DISCONNECT, 0.25IN, RED | element14 |
Where can I find additional details, specifications and documents for a FNDF2218-1T?
Additional datasheets, footprints and schematics for FNDF2218-1T are listed on our Part Details page. You can also find images and similar parts to FNDF2218-1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNDF2218-1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNDF2218-1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNDF2218-1T fall under?
The FNDF2218-1T is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FNDF2218-1T when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNDF2218-1T you can contact the distributor directly for product support, shipping queries etc.
Is the FNDF2218-1T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNDF2218-1T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FNDF2218-1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNDF2218-1T often in real-time on the comparison pages.
What if I can't find stock of FNDF2218-1T?
You can fill out our help required form which you can use to request a quote for FNDF2218-1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.