Status: | Unknown |
---|---|
Series: | FNDDF Series |
RoHS: | Unknown |
Product Range | FNDDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Terminal, Female Disconnect, 0.187In Red | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 0.187IN RED | element14 |
Where can I find additional details, specifications and documents for a FNDDF2216T-187A8?
Additional datasheets, footprints and schematics for FNDDF2216T-187A8 are listed on our Part Details page. You can also find images and similar parts to FNDDF2216T-187A8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNDDF2216T-187A8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNDDF2216T-187A8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNDDF2216T-187A8 fall under?
The FNDDF2216T-187A8 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FNDDF2216T-187A8 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNDDF2216T-187A8 you can contact the distributor directly for product support, shipping queries etc.
Is the FNDDF2216T-187A8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNDDF2216T-187A8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FNDDF2216T-187A8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNDDF2216T-187A8 often in real-time on the comparison pages.
What if I can't find stock of FNDDF2216T-187A8?
You can fill out our help required form which you can use to request a quote for FNDDF2216T-187A8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.