Status: | Unknown |
---|---|
Series: | FNDDF Series |
RoHS: | Unknown |
Product Range | FNDDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Terminal Female Disconnect 0.25In Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a FNDDF1210T-250A?
Additional datasheets, footprints and schematics for FNDDF1210T-250A are listed on our Part Details page. You can also find images and similar parts to FNDDF1210T-250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNDDF1210T-250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNDDF1210T-250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNDDF1210T-250A fall under?
The FNDDF1210T-250A is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FNDDF1210T-250A when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNDDF1210T-250A you can contact the distributor directly for product support, shipping queries etc.
Is the FNDDF1210T-250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNDDF1210T-250A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FNDDF1210T-250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNDDF1210T-250A often in real-time on the comparison pages.
What if I can't find stock of FNDDF1210T-250A?
You can fill out our help required form which you can use to request a quote for FNDDF1210T-250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.