Status: | Unknown |
---|---|
Series: | FND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Product Range | FND Series |
Insulator Colour | Yellow |
Connector Type | Ring Tongue |
Stud Size | 1/4 |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a FND1210-S6?
Additional datasheets, footprints and schematics for FND1210-S6 are listed on our Part Details page. You can also find images and similar parts to FND1210-S6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FND1210-S6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FND1210-S6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FND1210-S6 fall under?
The FND1210-S6 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FND1210-S6 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FND1210-S6 you can contact the distributor directly for product support, shipping queries etc.
Is the FND1210-S6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FND1210-S6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FND1210-S6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FND1210-S6 often in real-time on the comparison pages.
What if I can't find stock of FND1210-S6?
You can fill out our help required form which you can use to request a quote for FND1210-S6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.