Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
Forward Voltage | 3.8V |
Luminous Intensity | 400mcd |
Display Dots x Lines | 8 x 8 |
Display Size | 60.2mm x 60.2mm |
Peak Wavelength | - |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
DISPLAY, LED DOT MATRIX, 8X8, WHITE | Farnell |
Display, Led Dot Matrix, 8X8, White | Newark Electronics |
Where can I find additional details, specifications and documents for a FND-5881W4SM00BW35?
Additional datasheets, footprints and schematics for FND-5881W4SM00BW35 are listed on our Part Details page. You can also find images and similar parts to FND-5881W4SM00BW35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FND-5881W4SM00BW35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FND-5881W4SM00BW35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FND-5881W4SM00BW35 fall under?
The FND-5881W4SM00BW35 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to FND-5881W4SM00BW35 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FND-5881W4SM00BW35 you can contact the distributor directly for product support, shipping queries etc.
Is the FND-5881W4SM00BW35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FND-5881W4SM00BW35 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FND-5881W4SM00BW35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FND-5881W4SM00BW35 often in real-time on the comparison pages.
What if I can't find stock of FND-5881W4SM00BW35?
You can fill out our help required form which you can use to request a quote for FND-5881W4SM00BW35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.