Status: | Unknown |
---|---|
Series: | Motion SPM® |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 15A |
Isolation Voltage | 1500Vrms |
IPM Case Style | SPMFA-A |
IPM Series | SPM8 |
Product Range | Motion SPM® |
SVHC | No SVHC (15-Jan-2018) |
Ipm Module, Igbt, 15A, 600V, Spmfa-A25 | Newark Electronics |
Where can I find additional details, specifications and documents for a FNB81560T3?
Additional datasheets, footprints and schematics for FNB81560T3 are listed on our Part Details page. You can also find images and similar parts to FNB81560T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNB81560T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNB81560T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNB81560T3 fall under?
The FNB81560T3 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FNB81560T3 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNB81560T3 you can contact the distributor directly for product support, shipping queries etc.
Is the FNB81560T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNB81560T3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FNB81560T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNB81560T3 often in real-time on the comparison pages.
What if I can't find stock of FNB81560T3?
You can fill out our help required form which you can use to request a quote for FNB81560T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.