FNB41060B2 Power Modules by ON Semiconductor

Intelligent Power Module, 600 V, 10A

Status: Unknown
Series: FNB41060
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

FNB41060 is a Motion SPM® 45 series that ON Semiconductor has newly developed to provide a very compact and high performance inverter solution for AC motor drives in low-power applications such as washing machines and industrial fans. It combines low-loss short-circuit rated IGBTs and optimized gate drivers in a fully isolated package to deliver a simple and robust design. The system reliability is further enhanced by the built-in NTC for temperature monitoring, integrated under-voltage lock-out function for both high and low side, and an over-current protection input. Three separate open-emitter pins for low side IGBTs make three leg current sensing possible. Built-in bootstrap diodes and dedicated VS pins make PCB layout easy.

Where to Buy

Prices starting from US$9.65

Distributor Stock
Logo for Farnell
Farnell
from US$11.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.80
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$10.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.65
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

600V, 10A 3-phase IGBT inverter including control ICs for gate drive and protections
Easy PCB layout thanks to the built-in bootstrap diodes and the dedicated Vs pins
Three separate open-emitter pins from low side IGBTs for three leg current sensing
Single-grounded power supply with bootstrap operations
Built-in thermistor for temperature monitoring
Isolation rating of 2000Vrms/min.
Applications
Motion Control - Home Appliance/Industrial Motor

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Ipm Spm45 600V 10A Ll/Tube Rohs Compliant: Yes |Onsemi FNB41060B2 | Newark Electronics
Power Driver Module IGBT 3 Phase 600 V 10 A 26-PowerDIP Module (1.024, 26.00mm) | Future Electronics
Analog / Linear ICs (S&D, non Std., MPP) Part 2 | Avnet America
INTELLIGENT POWER MODULES | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FNB41060B2?

Additional datasheets, footprints and schematics for FNB41060B2 are listed on our Part Details page. You can also find images and similar parts to FNB41060B2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FNB41060B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNB41060B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FNB41060B2 fall under?

The FNB41060B2 is listed under Discrete & Power Modules > Power Modules > Intelligent Power Modules (IPMs).

Can I view similar or alternative parts?

You can view similar parts to FNB41060B2 when available in the Intelligent Power Modules (IPMs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FNB41060B2 you can contact the distributor directly for product support, shipping queries etc.

Is the FNB41060B2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FNB41060B2 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FNB41060B2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FNB41060B2 often in real-time on the comparison pages.

What if I can't find stock of FNB41060B2?

You can fill out our help required form which you can use to request a quote for FNB41060B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay