Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$56.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$77.87
|
21
in stock
|
Buy Now | |
element14
from US$68.62
|
5
in stock
|
Buy Now | |
Farnell
from US$62.76
|
5
in stock
|
Buy Now | |
Future Electronics
from US$62.60
|
-
|
Buy Now | |
Avnet America
from US$58.60
|
-
|
Buy Now | |
Avnet Asia
from US$56.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ipm Module, Transistor, 1.2Kv, 35A Rohs Compliant: Yes |Onsemi FNA23512A | Newark Electronics |
ON Semiconductor, FNA23512A | RS |
FNA23512A Series 1200 V 35 A Motion SPM« 2 Series - SPMCA-A34 | Future Electronics |
Brushless DC Motor Controller 13.5V to 16.5V 34-Pin SPMCA-A Rail | Avnet America |
Where can I find additional details, specifications and documents for a FNA23512A?
Additional datasheets, footprints and schematics for FNA23512A are listed on our Part Details page. You can also find images and similar parts to FNA23512A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNA23512A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNA23512A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNA23512A fall under?
The FNA23512A is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FNA23512A when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNA23512A you can contact the distributor directly for product support, shipping queries etc.
Is the FNA23512A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FNA23512A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FNA23512A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNA23512A often in real-time on the comparison pages.
What if I can't find stock of FNA23512A?
You can fill out our help required form which you can use to request a quote for FNA23512A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.