Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$56.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.48
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
2,052
in stock
|
Buy Now | |
Newark Electronics
from US$74.80
|
-
|
Buy Now | |
Future Electronics
from US$60.12
|
-
|
Buy Now | |
Avnet America
from US$56.28
|
-
|
Buy Now | |
element14
from US$65.44
|
-
|
Buy Now | |
Farnell
from US$63.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Brushless DC Motor Controller 13.5V to 16.5V 34-Pin SPMCA-A Rail | EBV Elektronik |
ON Semiconductor, FNA22512A | RS |
Ipm Module, Transistor, 1.2Kv, 25A Rohs Compliant: Yes |Onsemi FNA22512A | Newark Electronics |
1200V Motion SPM, 25A 3-Phase IGBT Inverter w/ Control IC | Future Electronics |
Where can I find additional details, specifications and documents for a FNA22512A?
Additional datasheets, footprints and schematics for FNA22512A are listed on our Part Details page. You can also find images and similar parts to FNA22512A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNA22512A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNA22512A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNA22512A fall under?
The FNA22512A is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FNA22512A when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNA22512A you can contact the distributor directly for product support, shipping queries etc.
Is the FNA22512A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FNA22512A have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FNA22512A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNA22512A often in real-time on the comparison pages.
What if I can't find stock of FNA22512A?
You can fill out our help required form which you can use to request a quote for FNA22512A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.