Status: | Unknown |
---|---|
Series: | FNA Series |
RoHS: | Unknown |
Alarm Indicating Fuse Type | Striker Pin |
---|---|
Fuse Current | 4.5A |
Product Range | FNA Series |
Voltage Rating VAC | 125VAC |
Blow Characteristic | Time Delay |
Fuse Terminals | Ferrule |
RoHS Compliant | No |
Fuse, Alarm Indicating, 4.5A, Time Delay | Newark Electronics |
Fuse Pin Indicating 4.5A 125V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Fuse Midget Slow Blow Holder Mount 125VAC 4.5A | Bussmann by Eaton FNA-4-1/2 | RS Americas |
Where can I find additional details, specifications and documents for a FNA-4-1/2?
Additional datasheets, footprints and schematics for FNA-4-1/2 are listed on our Part Details page. You can also find images and similar parts to FNA-4-1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNA-4-1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNA-4-1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNA-4-1/2 fall under?
The FNA-4-1/2 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Alarm Indicating Fuses.
Can I view similar or alternative parts?
You can view similar parts to FNA-4-1/2 when available in the Alarm Indicating Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNA-4-1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the FNA-4-1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNA-4-1/2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for FNA-4-1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNA-4-1/2 often in real-time on the comparison pages.
What if I can't find stock of FNA-4-1/2?
You can fill out our help required form which you can use to request a quote for FNA-4-1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.