Status: | Unknown |
---|---|
Series: | FN355 Series |
RoHS: | Unknown |
Prices starting from US$48.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$64.64
|
106
in stock
|
Buy Now | |
RS
from US$65.62
|
271
in stock
|
Buy Now | |
element14
from US$56.76
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$54.33
|
31
in stock
|
Buy Now | |
RS Americas
from US$61.15
|
20
in stock
|
Buy Now | |
CoreStaff
from US$51.33
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$57.88
|
19
in stock
|
Buy Now | |
Distrelec
from US$56.87
|
18
in stock
|
Buy Now | |
Sager
from US$55.61
|
14
in stock
|
Buy Now | |
Rutronik
from US$64.37
|
-
|
Buy Now | |
TTI Europe
from US$48.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage Rating | 440VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Terminal Block |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 290µA |
Product Range | FN355 Series |
SVHC | No SVHC (15-Jan-2019) |
GENERAL PURPOSE FILTER | RS |
PWR LINE FILTER, 3 PH+NEUTRAL, 20A, 440V | element14 |
Power Line Filter, 20A, 290Ua | Newark Electronics |
Filter 3-Ph Neutral Line 20A Leakage 0.29 mA M4 Screw FN 355 Series | Schaffner FN355-20-03 | RS Americas |
Filter: anti-interference | Transfer Multisort Elektronik |
Schaffner Mains filter, 3 Phase 20A 440V | Distrelec |
Power Line Filters 20A 3 PHASE CHAS MT | Sager |
FN355-20-03 20A 440V FILTER | Rutronik |
20A 440V CHASSIS MOUNT | TTI Europe |
Power Line Filter 0Hz to 400Hz 20A 440VAC Threaded Stud Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN355-20-03?
Additional datasheets, footprints and schematics for FN355-20-03 are listed on our Part Details page. You can also find images and similar parts to FN355-20-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN355-20-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN355-20-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN355-20-03 fall under?
The FN355-20-03 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN355-20-03 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN355-20-03 you can contact the distributor directly for product support, shipping queries etc.
Is the FN355-20-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN355-20-03 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for FN355-20-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN355-20-03 often in real-time on the comparison pages.
What if I can't find stock of FN355-20-03?
You can fill out our help required form which you can use to request a quote for FN355-20-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.