Status: | Unknown |
---|---|
Series: | FN2000 Series |
RoHS: | Unknown |
Prices starting from US$18.14
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$21.29
|
186
in stock
|
Buy Now |
![]() |
element14
from US$21.62
|
1,964
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$20.09
|
1,899
in stock
|
Buy Now |
![]() |
Farnell
from US$21.63
|
1,899
in stock
|
Buy Now |
![]() |
RS Americas
from US$23.44
|
487
in stock
|
Buy Now |
![]() |
TTI Europe
from US$19.50
|
100
in stock
|
Buy Now |
![]() |
TME
from US$24.08
|
56
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$22.45
|
30
in stock
|
Buy Now |
![]() |
CoreStaff
from US$18.90
|
1
in stock
|
Buy Now |
![]() |
TTI Americas
from US$18.14
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$24.94
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
Current Rating | 10A |
---|---|
Voltage Rating | 250VAC |
Filter Type | General Purpose |
Filter Terminals | Quick Connect |
Inductance Min | 800µH |
Capacitance | 0.47µF |
Leakage Current Max | 734µA |
Product Range | FN2000 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEV VDE |
Capacitance X | 0.47µF |
Capacitance Y | 4.7nF |
External Depth | 85mm |
External Length / Height | 30.3mm |
External Width | 54mm |
Fixing Centres | 75mm |
Inductance | 0.8mH |
Leakage Current | 0.4mA |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Standard | IEC950 |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
Weight | 190g |
2 stage chassis mount filter,10A | RS |
Filter: anti-interference | TME |
Single Phase Filter 2-Stage FN2060 10A | Schukat Electronic |
800558 10 AMP GENERAL POURPOSE | Heilind Electronics |
Where can I find additional details, specifications and documents for a FN2060-10-06?
Additional datasheets, footprints and schematics for FN2060-10-06 are listed on our Part Details page. You can also find images and similar parts to FN2060-10-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN2060-10-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN2060-10-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN2060-10-06 fall under?
The FN2060-10-06 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN2060-10-06 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN2060-10-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN2060-10-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN2060-10-06 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for FN2060-10-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN2060-10-06 often in real-time on the comparison pages.
What if I can't find stock of FN2060-10-06?
You can fill out our help required form which you can use to request a quote for FN2060-10-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.