Status: | Unknown |
---|---|
Series: | FN2000 Series |
RoHS: | Unknown |
Prices starting from US$19.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.36
|
1,041
in stock
|
Buy Now | |
Distrelec
from US$28.81
|
283
in stock
|
Buy Now | |
element14
from US$30.21
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$29.90
|
191
in stock
|
Buy Now | |
Farnell
from US$34.04
|
191
in stock
|
Buy Now | |
Sager
from US$30.27
|
144
in stock
|
Buy Now | |
TTI Europe
from US$36.40
|
80
in stock
|
Buy Now | |
RS Americas
from US$29.89
|
48
in stock
|
Buy Now | |
Schukat Electronic
from US$30.23
|
35
in stock
|
Buy Now | |
CoreStaff
from US$19.42
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.05
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating | 250VAC |
Filter Type | General Purpose |
Filter Terminals | Quick Connect |
Inductance Min | 650µH |
Capacitance | 0.33µF |
Leakage Current Max | 734µA |
Product Range | FN2000 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEV VDE |
Capacitance X | 0.33µF |
Capacitance Y | 4.7nF |
External Depth | 85mm |
External Length / Height | 40.3mm |
External Width | 54mm |
Fixing Centres | 75mm |
Height | 40.3mm |
Inductance | 0.65mH |
Leakage Current | 0.4mA |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Standard | IEC950 |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
Weight | 260g |
2 stage chassis mount filter,16A | RS |
Schaffner Mains filter, 16 A, 250 VAC | Distrelec |
FILTER, 16A, MULTI STAGE, CHASSIS | element14 |
Filter, 16A, Multi Stage, Chassis | Newark Electronics |
Power Line Filters MULTI-STAGE 16A | Sager |
16A 250V CHASSIS MOUNT | TTI Europe |
AC Filter Multi-Stage EMI 1-Ph 250VAC 16A Chassis FN 2060 Series | Schaffner FN2060-16-06 | RS Americas |
Single Phase Filter 2-Stage FN2060 16A | Schukat Electronic |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filter 0Hz to 400Hz 16A 250VAC Quick Connect Chassis Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN2060-16-06?
Additional datasheets, footprints and schematics for FN2060-16-06 are listed on our Part Details page. You can also find images and similar parts to FN2060-16-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN2060-16-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN2060-16-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN2060-16-06 fall under?
The FN2060-16-06 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN2060-16-06 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN2060-16-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN2060-16-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN2060-16-06 have stock available?
Authorised distributors including RS, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for FN2060-16-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN2060-16-06 often in real-time on the comparison pages.
What if I can't find stock of FN2060-16-06?
You can fill out our help required form which you can use to request a quote for FN2060-16-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.