Status: | Unknown |
---|---|
Series: | FE2owlet Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 397mm |
External Depth | 90mm |
Noise Rating | 64dBA |
Flow Rate - Imperial | - |
Flow Rate - Metric | - |
Bearing Type | - |
Power Connection Type | Wire Leaded |
Current Rating | 390mA |
Product Range | FE2owlet Series |
Power Rating | 90W |
IP Rating | IP44 |
Axial Fan, 397Mm, 230V, 64Db | Newark Electronics |
Where can I find additional details, specifications and documents for a FN030-4EL.WA.A7?
Additional datasheets, footprints and schematics for FN030-4EL.WA.A7 are listed on our Part Details page. You can also find images and similar parts to FN030-4EL.WA.A7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN030-4EL.WA.A7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN030-4EL.WA.A7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN030-4EL.WA.A7 fall under?
The FN030-4EL.WA.A7 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to FN030-4EL.WA.A7 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN030-4EL.WA.A7 you can contact the distributor directly for product support, shipping queries etc.
Is the FN030-4EL.WA.A7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN030-4EL.WA.A7 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FN030-4EL.WA.A7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN030-4EL.WA.A7 often in real-time on the comparison pages.
What if I can't find stock of FN030-4EL.WA.A7?
You can fill out our help required form which you can use to request a quote for FN030-4EL.WA.A7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.