Status: | Unknown |
---|---|
Series: | FN Series |
RoHS: | Unknown |
Prices starting from US$46.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$46.11
|
No stock
|
Buy Now |
Current Rating | 75A |
---|---|
Accuracy % | 0.25% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Product Range | FN Series |
Accuracy | ± 0.25% |
Sensing Element | Copper Alloy |
Shunt Voltage | 50mV |
Supply Current | 75A |
RoHS Compliant | NA |
Shunt | Newark Electronics |
Where can I find additional details, specifications and documents for a FN-75-50?
Additional datasheets, footprints and schematics for FN-75-50 are listed on our Part Details page. You can also find images and similar parts to FN-75-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN-75-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN-75-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN-75-50 fall under?
The FN-75-50 is listed under Automation & Process Control > Panel Displays & Instrumentation > Current Shunts.
Can I view similar or alternative parts?
You can view similar parts to FN-75-50 when available in the Current Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN-75-50 you can contact the distributor directly for product support, shipping queries etc.
Is the FN-75-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN-75-50 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FN-75-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN-75-50 often in real-time on the comparison pages.
What if I can't find stock of FN-75-50?
You can fill out our help required form which you can use to request a quote for FN-75-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.