Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 47A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.059ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 390W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Mosfet, N Channel, 600V, 47A, To-247-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FMW47N60S1HF?
Additional datasheets, footprints and schematics for FMW47N60S1HF are listed on our Part Details page. You can also find images and similar parts to FMW47N60S1HF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMW47N60S1HF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMW47N60S1HF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMW47N60S1HF fall under?
The FMW47N60S1HF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMW47N60S1HF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMW47N60S1HF you can contact the distributor directly for product support, shipping queries etc.
Is the FMW47N60S1HF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMW47N60S1HF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FMW47N60S1HF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMW47N60S1HF often in real-time on the comparison pages.
What if I can't find stock of FMW47N60S1HF?
You can fill out our help required form which you can use to request a quote for FMW47N60S1HF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.