Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Strain Relief |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 3mm |
Grommet Material | Rubber |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Grommet |
Cable Diameter | 3mm |
For Use With | Miniature In-Line Plug or Socket Connectors |
Cable Grommet, Rubber, Black | Newark Electronics |
GROMMET FOR MINI CONNECTOR T/C, PK10 | element14 |
Where can I find additional details, specifications and documents for a FMTC-SRG?
Additional datasheets, footprints and schematics for FMTC-SRG are listed on our Part Details page. You can also find images and similar parts to FMTC-SRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMTC-SRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMTC-SRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMTC-SRG fall under?
The FMTC-SRG is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FMTC-SRG when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMTC-SRG you can contact the distributor directly for product support, shipping queries etc.
Is the FMTC-SRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMTC-SRG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FMTC-SRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMTC-SRG often in real-time on the comparison pages.
What if I can't find stock of FMTC-SRG?
You can fill out our help required form which you can use to request a quote for FMTC-SRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.