Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now |
Product Range | - |
---|---|
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bandwidth | 7.1MHz |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 60mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
IC, FILTER DRIVER | Farnell |
Where can I find additional details, specifications and documents for a FMS6410CS?
Additional datasheets, footprints and schematics for FMS6410CS are listed on our Part Details page. You can also find images and similar parts to FMS6410CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMS6410CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMS6410CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMS6410CS fall under?
The FMS6410CS is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > TV & Video.
Can I view similar or alternative parts?
You can view similar parts to FMS6410CS when available in the TV & Video range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMS6410CS you can contact the distributor directly for product support, shipping queries etc.
Is the FMS6410CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMS6410CS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FMS6410CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMS6410CS often in real-time on the comparison pages.
What if I can't find stock of FMS6410CS?
You can fill out our help required form which you can use to request a quote for FMS6410CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.