Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.38
|
-
|
Buy Now |
Video Signal Filter | SD, HD |
---|---|
Frequency | 74.25MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
TV / Video Case Style | TSSOP |
No. of Pins | 20Pins |
Bandwidth | 34MHz |
RoHS Compliant | Yes |
Video Filter Driver 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FMS6346MTC20X?
Additional datasheets, footprints and schematics for FMS6346MTC20X are listed on our Part Details page. You can also find images and similar parts to FMS6346MTC20X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMS6346MTC20X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMS6346MTC20X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMS6346MTC20X fall under?
The FMS6346MTC20X is listed under Semiconductors - ICs > Video Processing > Video Filters.
Can I view similar or alternative parts?
You can view similar parts to FMS6346MTC20X when available in the Video Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMS6346MTC20X you can contact the distributor directly for product support, shipping queries etc.
Is the FMS6346MTC20X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FMS6346MTC20X have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for FMS6346MTC20X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMS6346MTC20X often in real-time on the comparison pages.
What if I can't find stock of FMS6346MTC20X?
You can fill out our help required form which you can use to request a quote for FMS6346MTC20X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.