Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
20,545
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Small mold package. |
High reliability. |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-25 |
Package(JEITA) | SC-74A |
Mounting Style | Surface mount |
Number of terminal | 5 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.025 |
IFM[A] | 0.08 |
Isurge[mA] | 250 |
Forward Voltage VF[V] | 0.9 |
IF @ Forward Voltage [mA] | 5 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
FMP1 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
4 Diode Array 80mW Common Anode SC-74A | RS |
FMP1 Series 80 V 80 mA SMD Ultra High-Speed Switching Diode-SC-74A | Future Electronics |
Diode Switching 80V 0.08A 5-Pin SMD T/R | Avnet America |
ROHM FMP1T148,Quad SMT Switching Diode, Common Anode,80V 80mA,4ns,5-Pin SC-74A | ROHM Semiconductor FMP1T148 | RS Americas |
DIODE, 4 ARRAY, SC-74A | element14 |
Where can I find additional details, specifications and documents for a FMP1T148?
Additional datasheets, footprints and schematics for FMP1T148 are listed on our Part Details page. You can also find images and similar parts to FMP1T148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMP1T148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMP1T148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMP1T148 you can contact the distributor directly for product support, shipping queries etc.
Is the FMP1T148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for FMP1T148 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for FMP1T148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMP1T148 often in real-time on the comparison pages.
What if I can't find stock of FMP1T148?
You can fill out our help required form which you can use to request a quote for FMP1T148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.