Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
1,005,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
51,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,818
in stock
|
Buy Now | |
element14
from US$0.13
|
508
in stock
|
Buy Now | |
Farnell
from US$0.12
|
508
in stock
|
Buy Now | |
Avnet Silica
-
|
321,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 150MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 1A |
DC Current Gain hFE | 300hFE |
RoHS Compliant | Yes |
FMMT491A Series 40 V 1 A NPN Silicon Planar Medium Power Transistor - SOT-23-3 | Future Electronics |
NPN TRANSISTOR 40V 1A SOT23 | Rutronik |
NPN Medium power Transistor,1A,40V,SOT23 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR, NPN, 40V, 1A, SOT-23 | element14 |
Trans GP BJT NPN 40V 1A 3-Pin SOT-23 T/R | Avnet Silica |
Transistor, Npn, 40V, 1A, Sot-23 | Newark Electronics |
NPN Medium power Transistor,1A,40V, SOT23 | Diodes Inc FMMT491ATA | RS Americas |
Where can I find additional details, specifications and documents for a FMMT491ATA?
Additional datasheets, footprints and schematics for FMMT491ATA are listed on our Part Details page. You can also find images and similar parts to FMMT491ATA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMMT491ATA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMMT491ATA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMMT491ATA fall under?
The FMMT491ATA is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to FMMT491ATA when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMMT491ATA you can contact the distributor directly for product support, shipping queries etc.
Is the FMMT491ATA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FMMT491ATA have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for FMMT491ATA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMMT491ATA often in real-time on the comparison pages.
What if I can't find stock of FMMT491ATA?
You can fill out our help required form which you can use to request a quote for FMMT491ATA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.