Prices starting from US$0.0496
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
63,000
|
Buy Now | |
Future Electronics | US$0.09 |
4,185,000
|
Buy Now | |
Avnet America | US$0.0496 |
51,000
|
Buy Now | |
Newark Electronics | US$0.19 |
29,159
|
Buy Now | |
element14 | US$0.14 |
29,159
|
Buy Now | |
Farnell | US$0.14 |
29,159
|
Buy Now | |
Micros | US$0.09 |
13,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.13 |
2,880
|
Buy Now | |
Rutronik | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.22 |
-
|
Buy Now | |
Avnet Asia | US$0.10 |
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 225mA |
DC Current Gain hFE | 15hFE |
RoHS Compliant | Yes |
FMMT458 Series NPN 0.225 A 400 V SMT Silicon High Voltage Transistor - SOT-23 | Future Electronics |
NPN high voltage TX, FMMT458TA | RS |
Trans GP BJT NPN 400V 0.225A 3-Pin SOT-23 T/R | Avnet America |
Transistor, Npn, 400V, 0.225A, Sot-23 | Newark Electronics |
TRANS, NPN, 400V, 0.225A, 0.5W | element14 |
NPN 1A 400V 500mW 50MHz | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
NPN TRANSISTOR 400V0,225A SOT23 | Rutronik |
Diodes Inc FMMT458TA NPN Transistor, 225 mA, 400 V, 3-Pin SOT-23 | RS Americas |
Where can I find additional details, specifications and documents for a FMMT458TA?
Additional datasheets, footprints and schematics for FMMT458TA are listed on our Part Details page. You can also find images and similar parts to FMMT458TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMMT458TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMMT458TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMMT458TA fall under?
The FMMT458TA is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to FMMT458TA when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMMT458TA you can contact the distributor directly for product support, shipping queries etc.
Is the FMMT458TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FMMT458TA have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for FMMT458TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMMT458TA often in real-time on the comparison pages.
What if I can't find stock of FMMT458TA?
You can fill out our help required form which you can use to request a quote for FMMT458TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.