Status: | Unknown |
---|---|
Series: | FM Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Ivory |
Product Range | FM Series |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Switch, Rocker, Spst, 10A, 250V, Ivory | Newark Electronics |
Where can I find additional details, specifications and documents for a FML18A276A000?
Additional datasheets, footprints and schematics for FML18A276A000 are listed on our Part Details page. You can also find images and similar parts to FML18A276A000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FML18A276A000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FML18A276A000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FML18A276A000 fall under?
The FML18A276A000 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to FML18A276A000 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FML18A276A000 you can contact the distributor directly for product support, shipping queries etc.
Is the FML18A276A000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FML18A276A000 have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for FML18A276A000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FML18A276A000 often in real-time on the comparison pages.
What if I can't find stock of FML18A276A000?
You can fill out our help required form which you can use to request a quote for FML18A276A000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.