Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.106ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 220W |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Mosfet, N Channel, 600V, 30A, To-3P-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FMH30N60S1?
Additional datasheets, footprints and schematics for FMH30N60S1 are listed on our Part Details page. You can also find images and similar parts to FMH30N60S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMH30N60S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMH30N60S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMH30N60S1 fall under?
The FMH30N60S1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMH30N60S1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMH30N60S1 you can contact the distributor directly for product support, shipping queries etc.
Is the FMH30N60S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMH30N60S1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FMH30N60S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMH30N60S1 often in real-time on the comparison pages.
What if I can't find stock of FMH30N60S1?
You can fill out our help required form which you can use to request a quote for FMH30N60S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.