Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | 3 Pin Socket |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | - |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Contact Termination | Screw |
Gender | Receptacle |
Voltage Rating | 250V |
Socket, 15Amp, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a FM7081?
Additional datasheets, footprints and schematics for FM7081 are listed on our Part Details page. You can also find images and similar parts to FM7081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM7081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM7081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM7081 fall under?
The FM7081 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Miscellaneous Electrical Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM7081 when available in the Miscellaneous Electrical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM7081 you can contact the distributor directly for product support, shipping queries etc.
Is the FM7081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM7081 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FM7081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM7081 often in real-time on the comparison pages.
What if I can't find stock of FM7081?
You can fill out our help required form which you can use to request a quote for FM7081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.