Status: | Unknown |
---|---|
Series: | Cliffcon 68 Series |
RoHS: | Unknown |
Product Range | Cliffcon 68 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (15-Jan-2019) |
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE | element14 |
Circular Conn, 2Pos, Plug, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a FM686842?
Additional datasheets, footprints and schematics for FM686842 are listed on our Part Details page. You can also find images and similar parts to FM686842 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM686842 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM686842 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM686842 fall under?
The FM686842 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM686842 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM686842 you can contact the distributor directly for product support, shipping queries etc.
Is the FM686842 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM686842 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FM686842.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM686842 often in real-time on the comparison pages.
What if I can't find stock of FM686842?
You can fill out our help required form which you can use to request a quote for FM686842 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.