Status: | Unknown |
---|---|
Series: | Cliffcon 68 Series |
RoHS: | Unknown |
Product Range | Cliffcon 68 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (15-Jan-2019) |
Industrial Circular, Rcpt, 2Pos, Panel | Newark Electronics |
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a FM686832?
Additional datasheets, footprints and schematics for FM686832 are listed on our Part Details page. You can also find images and similar parts to FM686832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM686832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM686832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM686832 fall under?
The FM686832 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM686832 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM686832 you can contact the distributor directly for product support, shipping queries etc.
Is the FM686832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM686832 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FM686832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM686832 often in real-time on the comparison pages.
What if I can't find stock of FM686832?
You can fill out our help required form which you can use to request a quote for FM686832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.