Status: | Unknown |
---|---|
Series: | Cliffcon 68 Series |
RoHS: | Unknown |
Connector Type A | Circular 2 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | - |
Product Range | Cliffcon 68 Series |
SVHC | No SVHC (15-Jan-2019) |
Audio jack | Conrad |
CIRCULAR CABLE ASSY, 2POS PLUG, 5M | element14 |
Circular Cable Assy, 2Pos Plug, 5M | Newark Electronics |
Where can I find additional details, specifications and documents for a FM686822?
Additional datasheets, footprints and schematics for FM686822 are listed on our Part Details page. You can also find images and similar parts to FM686822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM686822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM686822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM686822 fall under?
The FM686822 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FM686822 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM686822 you can contact the distributor directly for product support, shipping queries etc.
Is the FM686822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM686822 have stock available?
Authorised distributors including Conrad, element14, Farnell and Newark Electronics have stock available or on a lead time for FM686822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM686822 often in real-time on the comparison pages.
What if I can't find stock of FM686822?
You can fill out our help required form which you can use to request a quote for FM686822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.