Status: | Unknown |
---|---|
Series: | Cliffcon 68 Series |
RoHS: | Unknown |
Product Range | Cliffcon 68 Series |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 9Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 3A |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Insulation Resistance | 2000Mohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 125V |
CliffCON® 68 FM686809 IP68 Male Panel Socket 9 Pin | Rapid Electronics |
CliffCon 68 Male Socket 9pole | Schukat Electronic |
CIRCULAR, RECEPTACLE, PIN, 9 WAY, PANEL | element14 |
Circular Conn, Rcpt, 9Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a FM686809?
Additional datasheets, footprints and schematics for FM686809 are listed on our Part Details page. You can also find images and similar parts to FM686809 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM686809 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM686809 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM686809 fall under?
The FM686809 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM686809 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM686809 you can contact the distributor directly for product support, shipping queries etc.
Is the FM686809 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM686809 have stock available?
Authorised distributors including Rapid Electronics, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for FM686809.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM686809 often in real-time on the comparison pages.
What if I can't find stock of FM686809?
You can fill out our help required form which you can use to request a quote for FM686809 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.