No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Solder |
Contact Plating | Tin Plated Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | 90° |
Socket | Transfer Multisort Elektronik |
SCREENED DIN CONN, RECEPTACLE, 6POS, PCB | Farnell |
Screened Din Conn, Receptacle, 6Pos, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a FM6726?
Additional datasheets, footprints and schematics for FM6726 are listed on our Part Details page. You can also find images and similar parts to FM6726 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM6726 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM6726 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM6726 fall under?
The FM6726 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM6726 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM6726 you can contact the distributor directly for product support, shipping queries etc.
Is the FM6726 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM6726 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for FM6726.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM6726 often in real-time on the comparison pages.
What if I can't find stock of FM6726?
You can fill out our help required form which you can use to request a quote for FM6726 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.