Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Solder |
Contact Plating | Tin Plated Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | 90° |
Screened Din Conn, Receptacle, 5Pos, Pcb | Newark Electronics |
SCREENED DIN CONN, RECEPTACLE, 5POS, PCB | element14 |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FM6725?
Additional datasheets, footprints and schematics for FM6725 are listed on our Part Details page. You can also find images and similar parts to FM6725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM6725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM6725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM6725 fall under?
The FM6725 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM6725 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM6725 you can contact the distributor directly for product support, shipping queries etc.
Is the FM6725 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM6725 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FM6725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM6725 often in real-time on the comparison pages.
What if I can't find stock of FM6725?
You can fill out our help required form which you can use to request a quote for FM6725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.